Yageo USA RES 620 OHM 1/16W 1% SMD 0402 RT0402FRE07620RL

Description
RES 620ohm 1/16W 1% SMD 0402
Request a Quote Datasheet
Description
RES 620ohm 1/16W 1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 620 OHM 1/16W 1% SMD 0402 - RT0402FRE07620RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 620 OHM 1/16W 1% SMD 0402
RT0402FRE07620RL
RES 620 OHM 1/16W 1% SMD 0402 RT0402FRE07620RL
RES 620ohm 1/16W 1% SMD 0402

RES 620ohm 1/16W 1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0402FRE07620RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07620RLDKR-ND
Chip Resistor - Surface Mount 13-RT0402FRE07620RLDKR-ND
620 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

620 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE07620RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07620RLTR-ND
Chip Resistor - Surface Mount 13-RT0402FRE07620RLTR-ND
620 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

620 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE07620RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07620RLCT-ND
Chip Resistor - Surface Mount 13-RT0402FRE07620RLCT-ND
620 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

620 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 620R, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo - 46AK5649 - Newark, An Avnet Company
Chicago, IL, United States
Res, 620R, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo
46AK5649
Res, 620R, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo 46AK5649
RES, 620R, 1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

RES, 620R, 1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT0402FRE07620RL 13-RT0402FRE07620RLDKR-ND 46AK5649
Product Name RES 620 OHM 1/16W 1% SMD 0402 Chip Resistor - Surface Mount Res, 620R, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402
Resistance Range 620 ohms 620 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 1468293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details