Yageo USA RES 56.0 OHM 1/16W 1% SMD 0402 RT0402FRE0756RL

Description
RES 56.0ohm 1/16W 1% SMD 0402
Request a Quote Datasheet
Description
RES 56.0ohm 1/16W 1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.0 OHM 1/16W 1% SMD 0402 - RT0402FRE0756RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.0 OHM 1/16W 1% SMD 0402
RT0402FRE0756RL
RES 56.0 OHM 1/16W 1% SMD 0402 RT0402FRE0756RL
RES 56.0ohm 1/16W 1% SMD 0402

RES 56.0ohm 1/16W 1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0402FRE0756RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE0756RLCT-ND
Chip Resistor - Surface Mount 13-RT0402FRE0756RLCT-ND
RES SMD 56 OHM 1% 1/16W 0402

RES SMD 56 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE0756RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE0756RLTR-ND
Chip Resistor - Surface Mount 13-RT0402FRE0756RLTR-ND
56 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

56 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE0756RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE0756RLDKR-ND
Chip Resistor - Surface Mount 13-RT0402FRE0756RLDKR-ND
RES SMD 56 OHM 1% 1/16W 0402

RES SMD 56 OHM 1% 1/16W 0402

Buy Now Datasheet
Res, 56R, 1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK0280 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK0280
Res, 56R, 1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK0280
RES, 56R, 1%, 0.063W, THIN FILM, 0402; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 56R, 1%, 0.063W, THIN FILM, 0402; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT0402FRE0756RL 13-RT0402FRE0756RLCT-ND 59AK0280
Product Name RES 56.0 OHM 1/16W 1% SMD 0402 Chip Resistor - Surface Mount Res, 56R, 1%, 0.063W, Thin Film, 0402; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 56 ohms 56 ohms 56 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details