Yageo USA RES 56.2 OHM 1/16W 1% SMD 0402 RT0402FRE0756R2L

Description
RES 56.2ohm 1/16W 1% SMD 0402
Request a Quote Datasheet
Description
RES 56.2ohm 1/16W 1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.2 OHM 1/16W 1% SMD 0402 - RT0402FRE0756R2L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2 OHM 1/16W 1% SMD 0402
RT0402FRE0756R2L
RES 56.2 OHM 1/16W 1% SMD 0402 RT0402FRE0756R2L
RES 56.2ohm 1/16W 1% SMD 0402

RES 56.2ohm 1/16W 1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0402FRE0756R2LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE0756R2LTR-ND
Chip Resistor - Surface Mount 13-RT0402FRE0756R2LTR-ND
56.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

56.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE0756R2LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE0756R2LCT-ND
Chip Resistor - Surface Mount 13-RT0402FRE0756R2LCT-ND
RES SMD 56.2 OHM 1% 1/16W 0402

RES SMD 56.2 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE0756R2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE0756R2LDKR-ND
Chip Resistor - Surface Mount 13-RT0402FRE0756R2LDKR-ND
RES SMD 56.2 OHM 1% 1/16W 0402

RES SMD 56.2 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0402FRE0756R2L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402FRE0756R2L
Chip Resistor - Surface Mount RT0402FRE0756R2L
RES SMD 56.2 OHM 1% 1/16W 0402

RES SMD 56.2 OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT0402FRE0756R2L 13-RT0402FRE0756R2LTR-ND RT0402FRE0756R2L
Product Name RES 56.2 OHM 1/16W 1% SMD 0402 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 56.2 ohms 56.2 ohms 56.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1468279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details