Yageo USA RES 53.6 OHM 1/16W 1% SMD 0402 RT0402FRE0753R6L

Description
RES 53.6ohm 1/16W 1% SMD 0402
Request a Quote Datasheet
Description
RES 53.6ohm 1/16W 1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 53.6 OHM 1/16W 1% SMD 0402 - RT0402FRE0753R6L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53.6 OHM 1/16W 1% SMD 0402
RT0402FRE0753R6L
RES 53.6 OHM 1/16W 1% SMD 0402 RT0402FRE0753R6L
RES 53.6ohm 1/16W 1% SMD 0402

RES 53.6ohm 1/16W 1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0402FRE0753R6LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE0753R6LDKR-ND
Chip Resistor - Surface Mount 13-RT0402FRE0753R6LDKR-ND
RES SMD 53.6 OHM 1% 1/16W 0402

RES SMD 53.6 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE0753R6LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE0753R6LCT-ND
Chip Resistor - Surface Mount 13-RT0402FRE0753R6LCT-ND
RES SMD 53.6 OHM 1% 1/16W 0402

RES SMD 53.6 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE0753R6LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE0753R6LTR-ND
Chip Resistor - Surface Mount 13-RT0402FRE0753R6LTR-ND
53.6 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

53.6 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402FRE0753R6L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402FRE0753R6L
Resistors - Chip Resistor - Surface Mount RT0402FRE0753R6L
RES SMD 53.6 OHM 1% 1/16W 0402

RES SMD 53.6 OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0402FRE0753R6L 13-RT0402FRE0753R6LDKR-ND RT0402FRE0753R6L
Product Name RES 53.6 OHM 1/16W 1% SMD 0402 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 53.6 ohms 53.6 ohms 53.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12100 ohms
View Details
3 suppliers
Through Hole Resistors - 1825870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details