Yageo USA RES 510 OHM 1/16W 1% SMD 0402 RT0402FRE07510RL

Description
RES 510ohm 1/16W 1% SMD 0402
Request a Quote Datasheet
Description
RES 510ohm 1/16W 1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 510 OHM 1/16W 1% SMD 0402 - RT0402FRE07510RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 510 OHM 1/16W 1% SMD 0402
RT0402FRE07510RL
RES 510 OHM 1/16W 1% SMD 0402 RT0402FRE07510RL
RES 510ohm 1/16W 1% SMD 0402

RES 510ohm 1/16W 1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0402FRE07510RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07510RLTR-ND
Chip Resistor - Surface Mount 13-RT0402FRE07510RLTR-ND
510 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

510 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE07510RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07510RLDKR-ND
Chip Resistor - Surface Mount 13-RT0402FRE07510RLDKR-ND
510 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

510 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE07510RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07510RLCT-ND
Chip Resistor - Surface Mount 13-RT0402FRE07510RLCT-ND
510 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

510 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402FRE07510RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402FRE07510RL
Resistors - Chip Resistor - Surface Mount RT0402FRE07510RL
RES SMD 510 OHM 1% 1/16W 0402

RES SMD 510 OHM 1% 1/16W 0402

Supplier's Site
Chip Resistor - Surface Mount - RT0402FRE07510RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402FRE07510RL
Chip Resistor - Surface Mount RT0402FRE07510RL
RES SMD 510 OHM 1% 1/16W 0402

RES SMD 510 OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, 510R, 1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK6228 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510R, 1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK6228
Res, 510R, 1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK6228
RES, 510R, 1%, 0.063W, THIN FILM, 0402; Resistance:510ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 510R, 1%, 0.063W, THIN FILM, 0402; Resistance:510ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 510R, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo - 46AK5645 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510R, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo
46AK5645
Res, 510R, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo 46AK5645
RES, 510R, 1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

RES, 510R, 1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number RT0402FRE07510RL 13-RT0402FRE07510RLTR-ND RT0402FRE07510RL RT0402FRE07510RL 58AK6228 46AK5645
Product Name RES 510 OHM 1/16W 1% SMD 0402 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 510R, 1%, 0.063W, Thin Film, 0402; Resistance Yageo Res, 510R, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric] 0402
Resistance Range 510 ohms 510 ohms 510 ohms 510 ohms 510 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0630 to 0.0625 watts 0.0630 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2567741P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers