Yageo USA RES 47.0 OHM 1/16W 1% SMD 0402 RT0402FRE0747RL

Description
RES 47.0ohm 1/16W 1% SMD 0402
Request a Quote Datasheet
Description
RES 47.0ohm 1/16W 1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.0 OHM 1/16W 1% SMD 0402 - RT0402FRE0747RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.0 OHM 1/16W 1% SMD 0402
RT0402FRE0747RL
RES 47.0 OHM 1/16W 1% SMD 0402 RT0402FRE0747RL
RES 47.0ohm 1/16W 1% SMD 0402

RES 47.0ohm 1/16W 1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0402FRE0747RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE0747RLDKR-ND
Chip Resistor - Surface Mount 13-RT0402FRE0747RLDKR-ND
47 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

47 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE0747RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE0747RLCT-ND
Chip Resistor - Surface Mount 13-RT0402FRE0747RLCT-ND
47 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

47 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE0747RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE0747RLTR-ND
Chip Resistor - Surface Mount 13-RT0402FRE0747RLTR-ND
47 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

47 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0402FRE0747RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402FRE0747RL
Chip Resistor - Surface Mount RT0402FRE0747RL
RES SMD 47 OHM 1% 1/16W 0402

RES SMD 47 OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, 47R, 1%, 0.0625W, Thin Film, 0402; Resistance Yageo - 49AK4199 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 1%, 0.0625W, Thin Film, 0402; Resistance Yageo
49AK4199
Res, 47R, 1%, 0.0625W, Thin Film, 0402; Resistance Yageo 49AK4199
RES, 47R, 1%, 0.0625W, THIN FILM, 0402; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 47R, 1%, 0.0625W, THIN FILM, 0402; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 47R, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo - 46AK5638 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo
46AK5638
Res, 47R, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo 46AK5638
RES, 47R, 1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

RES, 47R, 1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number RT0402FRE0747RL 13-RT0402FRE0747RLDKR-ND RT0402FRE0747RL 49AK4199 46AK5638
Product Name RES 47.0 OHM 1/16W 1% SMD 0402 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 47R, 1%, 0.0625W, Thin Film, 0402; Resistance Yageo Res, 47R, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric] 0402
Resistance Range 47 ohms 47 ohms 47 ohms 47 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0630 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260441 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details