Yageo USA Chip Resistor - Surface Mount RT0402FRE07475RL

Description
475 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
475 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0402FRE07475RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07475RLDKR-ND
Chip Resistor - Surface Mount 13-RT0402FRE07475RLDKR-ND
475 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

475 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE07475RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07475RLTR-ND
Chip Resistor - Surface Mount 13-RT0402FRE07475RLTR-ND
475 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

475 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE07475RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07475RLCT-ND
Chip Resistor - Surface Mount 13-RT0402FRE07475RLCT-ND
475 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

475 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
RES 475 OHM 1/16W 1% SMD 0402 - RT0402FRE07475RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475 OHM 1/16W 1% SMD 0402
RT0402FRE07475RL
RES 475 OHM 1/16W 1% SMD 0402 RT0402FRE07475RL
RES 475ohm 1/16W 1% SMD 0402

RES 475ohm 1/16W 1% SMD 0402

Supplier's Site
Res, 475R, 1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK8131 - Newark, An Avnet Company
Chicago, IL, United States
Res, 475R, 1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK8131
Res, 475R, 1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK8131
RES, 475R, 1%, 0.063W, THIN FILM, 0402; Resistance:475ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 475R, 1%, 0.063W, THIN FILM, 0402; Resistance:475ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 475R, 1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK2292 - Newark, An Avnet Company
Chicago, IL, United States
Res, 475R, 1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK2292
Res, 475R, 1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK2292
RES, 475R, 1%, 0.063W, THIN FILM, 0402; Resistance:475ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 475R, 1%, 0.063W, THIN FILM, 0402; Resistance:475ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402FRE07475RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402FRE07475RL
Resistors - Chip Resistor - Surface Mount RT0402FRE07475RL
RES SMD 475 OHM 1% 1/16W 0402

RES SMD 475 OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 13-RT0402FRE07475RLDKR-ND RT0402FRE07475RL 58AK8131 RT0402FRE07475RL
Product Name Chip Resistor - Surface Mount RES 475 OHM 1/16W 1% SMD 0402 Res, 475R, 1%, 0.063W, Thin Film, 0402; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 475 ohms 475 ohms 475 ohms 475 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176090-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 324000 ohms
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4304FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details