Yageo USA RES 464 OHM 1/16W 1% SMD 0402 RT0402FRE07464RL

Description
RES 464ohm 1/16W 1% SMD 0402
Request a Quote Datasheet
Description
RES 464ohm 1/16W 1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 464 OHM 1/16W 1% SMD 0402 - RT0402FRE07464RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464 OHM 1/16W 1% SMD 0402
RT0402FRE07464RL
RES 464 OHM 1/16W 1% SMD 0402 RT0402FRE07464RL
RES 464ohm 1/16W 1% SMD 0402

RES 464ohm 1/16W 1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0402FRE07464RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07464RLCT-ND
Chip Resistor - Surface Mount 13-RT0402FRE07464RLCT-ND
RES SMD 464 OHM 1% 1/16W 0402

RES SMD 464 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE07464RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07464RLDKR-ND
Chip Resistor - Surface Mount 13-RT0402FRE07464RLDKR-ND
RES SMD 464 OHM 1% 1/16W 0402

RES SMD 464 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE07464RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07464RLTR-ND
Chip Resistor - Surface Mount 13-RT0402FRE07464RLTR-ND
464 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

464 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402FRE07464RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0402FRE07464RL
Resistors - Chip Resistor - Surface Mount RT0402FRE07464RL
RES SMD 464 OHM 1% 1/16W 0402

RES SMD 464 OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number RT0402FRE07464RL 13-RT0402FRE07464RLCT-ND RT0402FRE07464RL
Product Name RES 464 OHM 1/16W 1% SMD 0402 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 464 ohms 464 ohms 464 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers