Yageo USA Chip Resistor - Surface Mount RT0402FRE0743K2L

Description
RES SMD 43.2K OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES SMD 43.2K OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0402FRE0743K2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE0743K2LDKR-ND
Chip Resistor - Surface Mount 13-RT0402FRE0743K2LDKR-ND
RES SMD 43.2K OHM 1% 1/16W 0402

RES SMD 43.2K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE0743K2LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE0743K2LTR-ND
Chip Resistor - Surface Mount 13-RT0402FRE0743K2LTR-ND
43.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

43.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE0743K2LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE0743K2LCT-ND
Chip Resistor - Surface Mount 13-RT0402FRE0743K2LCT-ND
RES SMD 43.2K OHM 1% 1/16W 0402

RES SMD 43.2K OHM 1% 1/16W 0402

Buy Now Datasheet
RES 43.2K OHM 1/16W 1% SMD 0402 - RT0402FRE0743K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.2K OHM 1/16W 1% SMD 0402
RT0402FRE0743K2L
RES 43.2K OHM 1/16W 1% SMD 0402 RT0402FRE0743K2L
RES 43.2Kohm 1/16W 1% SMD 0402

RES 43.2Kohm 1/16W 1% SMD 0402

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0402FRE0743K2L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402FRE0743K2L
Resistors - Chip Resistor - Surface Mount RT0402FRE0743K2L
RES SMD 43.2K OHM 1% 1/16W 0402

RES SMD 43.2K OHM 1% 1/16W 0402

Supplier's Site
Res, 43K2, 1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK2291 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43K2, 1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK2291
Res, 43K2, 1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK2291
RES, 43K2, 1%, 0.063W, THIN FILM, 0402; Resistance:43.2kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 43K2, 1%, 0.063W, THIN FILM, 0402; Resistance:43.2kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 43K2, 1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK4978 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43K2, 1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK4978
Res, 43K2, 1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK4978
RES, 43K2, 1%, 0.063W, THIN FILM, 0402; Resistance:43.2kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 43K2, 1%, 0.063W, THIN FILM, 0402; Resistance:43.2kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0402FRE0743K2L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402FRE0743K2L
Chip Resistor - Surface Mount RT0402FRE0743K2L
RES SMD 43.2K OHM 1% 1/16W 0402

RES SMD 43.2K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 13-RT0402FRE0743K2LDKR-ND RT0402FRE0743K2L RT0402FRE0743K2L 59AK2291 RT0402FRE0743K2L
Product Name Chip Resistor - Surface Mount RES 43.2K OHM 1/16W 1% SMD 0402 Resistors - Chip Resistor - Surface Mount Res, 43K2, 1%, 0.063W, Thin Film, 0402; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.60E6 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details