Yageo USA SMD 422 Ohm 50V Resistor RT0402FRE07422RL

Description
Thin Film Chip Resistor 0402 422 Ohm 1% 50V SMD Product overview: RT0402FRE07422RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 422 Ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 422 Ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402FRE07422RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thin Film Chip Resistor 0402 422 Ohm 1% 50V SMD Product overview: RT0402FRE07422RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 422 Ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 422 Ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402FRE07422RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 422 Ohm 50V Resistor - 52-RT0402FRE07422RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 422 Ohm 50V Resistor
52-RT0402FRE07422RL
SMD 422 Ohm 50V Resistor 52-RT0402FRE07422RL
Thin Film Chip Resistor 0402 422 Ohm 1% 50V SMD Product overview: RT0402FRE07422RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 422 Ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 422 Ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402FRE07422RL can be used for catalog matching and distributor lookup.

Thin Film Chip Resistor 0402 422 Ohm 1% 50V SMD Product overview: RT0402FRE07422RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 422 Ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 422 Ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402FRE07422RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE07422RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07422RLCT-ND
Chip Resistor - Surface Mount 13-RT0402FRE07422RLCT-ND
RES SMD 422 OHM 1% 1/16W 0402

RES SMD 422 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE07422RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07422RLTR-ND
Chip Resistor - Surface Mount 13-RT0402FRE07422RLTR-ND
422 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

422 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE07422RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07422RLDKR-ND
Chip Resistor - Surface Mount 13-RT0402FRE07422RLDKR-ND
RES SMD 422 OHM 1% 1/16W 0402

RES SMD 422 OHM 1% 1/16W 0402

Buy Now Datasheet
RES 422 OHM 1/16W 1% SMD 0402 422 0.063W 1/16W Thin Film - ¦50ppm/¦C ¦1% 0402 (1005 Metric) 0.039
Anaheim, CA, United States
RES 422 OHM 1/16W 1% SMD 0402 422 0.063W 1/16W Thin Film - ¦50ppm/¦C ¦1% 0402 (1005 Metric) 0.039"" L x 0.020"" W (1.00mm x 0.50mm) 0.014"" (0.35mm) 2 Tape & Reel (TR)
RT0402FRE07422RL
RES 422 OHM 1/16W 1% SMD 0402 422 0.063W 1/16W Thin Film - ¦50ppm/¦C ¦1% 0402 (1005 Metric) 0.039"" L x 0.020"" W (1.00mm x 0.50mm) 0.014"" (0.35mm) 2 Tape & Reel (TR) RT0402FRE07422RL
RES 422ohm 1/16W 1% SMD 0402 422 0.063W 1/16W Thin Film - ¦50ppm/¦C ¦1% 0402 (1005 Metric) 0.039"" L x 0.020"" W (1.00mm x 0.50mm) 0.014"" (0.35mm) 2 Tape & Reel (TR)

RES 422ohm 1/16W 1% SMD 0402 422 0.063W 1/16W Thin Film - ¦50ppm/¦C ¦1% 0402 (1005 Metric) 0.039"" L x 0.020"" W (1.00mm x 0.50mm) 0.014"" (0.35mm) 2 Tape & Reel (TR)

Supplier's Site
RES SMD 422 OHM 1% 1/16W 0402 - 898-RT0402FRE07422RL - Utmel Electronic Limited
Hong Kong, China
RES SMD 422 OHM 1% 1/16W 0402
898-RT0402FRE07422RL
RES SMD 422 OHM 1% 1/16W 0402 898-RT0402FRE07422RL
RES SMD 422 OHM 1% 1/16W 0402

RES SMD 422 OHM 1% 1/16W 0402

Supplier's Site
Chip Resistor - Surface Mount - RT0402FRE07422RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402FRE07422RL
Chip Resistor - Surface Mount RT0402FRE07422RL
RES SMD 422 OHM 1% 1/16W 0402

RES SMD 422 OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-RT0402FRE07422RL 13-RT0402FRE07422RLCT-ND RT0402FRE07422RL 898-RT0402FRE07422RL RT0402FRE07422RL
Product Name SMD 422 Ohm 50V Resistor Chip Resistor - Surface Mount RES 422 OHM 1/16W 1% SMD 0402 422 0.063W 1/16W Thin Film - ¦50ppm/¦C ¦1% 0402 (1005 Metric) 0.039"" L x 0.020"" W (1.00mm x 0.50mm) 0.014"" (0.35mm) 2 Tape & Reel (TR) RES SMD 422 OHM 1% 1/16W 0402 Chip Resistor - Surface Mount
Technology / Construction Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R270JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details