Yageo USA RES 3.00K OHM 1/16W 1% SMD 0402 RT0402FRE073KL

Description
RES 3.00Kohm 1/16W 1% SMD 0402
Request a Quote Datasheet
Description
RES 3.00Kohm 1/16W 1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.00K OHM 1/16W 1% SMD 0402 - RT0402FRE073KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.00K OHM 1/16W 1% SMD 0402
RT0402FRE073KL
RES 3.00K OHM 1/16W 1% SMD 0402 RT0402FRE073KL
RES 3.00Kohm 1/16W 1% SMD 0402

RES 3.00Kohm 1/16W 1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0402FRE073KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE073KLTR-ND
Chip Resistor - Surface Mount 13-RT0402FRE073KLTR-ND
3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE073KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE073KLCT-ND
Chip Resistor - Surface Mount 13-RT0402FRE073KLCT-ND
3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE073KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE073KLDKR-ND
Chip Resistor - Surface Mount 13-RT0402FRE073KLDKR-ND
3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 3K, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo - 46AK5626 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo
46AK5626
Res, 3K, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo 46AK5626
RES, 3K, 1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

RES, 3K, 1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site
Res, 3K, 1%, 0.0625W, Thin Film, 0402; Resistance Yageo - 49AK4187 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 1%, 0.0625W, Thin Film, 0402; Resistance Yageo
49AK4187
Res, 3K, 1%, 0.0625W, Thin Film, 0402; Resistance Yageo 49AK4187
RES, 3K, 1%, 0.0625W, THIN FILM, 0402; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 3K, 1%, 0.0625W, THIN FILM, 0402; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K, 1%, 0.0625W, Thin Film, 0402; Resistance Yageo - 49AK4188 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 1%, 0.0625W, Thin Film, 0402; Resistance Yageo
49AK4188
Res, 3K, 1%, 0.0625W, Thin Film, 0402; Resistance Yageo 49AK4188
RES, 3K, 1%, 0.0625W, THIN FILM, 0402; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 3K, 1%, 0.0625W, THIN FILM, 0402; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RT0402FRE073KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402FRE073KL
Chip Resistor - Surface Mount RT0402FRE073KL
RES SMD 3K OHM 1% 1/16W 0402

RES SMD 3K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number RT0402FRE073KL 13-RT0402FRE073KLTR-ND 46AK5626 49AK4187 RT0402FRE073KL
Product Name RES 3.00K OHM 1/16W 1% SMD 0402 Chip Resistor - Surface Mount Res, 3K, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo Res, 3K, 1%, 0.0625W, Thin Film, 0402; Resistance Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402 0402; 0402 [1005 Metric]
Resistance Range 3000 ohms 3000 ohms 3000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17800 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617559 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1623FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details