Yageo USA Chip Resistor - Surface Mount RT0402FRE073K32L

Description
3.32 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
3.32 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0402FRE073K32LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE073K32LTR-ND
Chip Resistor - Surface Mount 13-RT0402FRE073K32LTR-ND
3.32 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

3.32 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE073K32LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE073K32LDKR-ND
Chip Resistor - Surface Mount 13-RT0402FRE073K32LDKR-ND
RES SMD 3.32K OHM 1% 1/16W 0402

RES SMD 3.32K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE073K32LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE073K32LCT-ND
Chip Resistor - Surface Mount 13-RT0402FRE073K32LCT-ND
RES SMD 3.32K OHM 1% 1/16W 0402

RES SMD 3.32K OHM 1% 1/16W 0402

Buy Now Datasheet
RES 3.32K OHM 1/16W 1% SMD 0402 - RT0402FRE073K32L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32K OHM 1/16W 1% SMD 0402
RT0402FRE073K32L
RES 3.32K OHM 1/16W 1% SMD 0402 RT0402FRE073K32L
RES 3.32Kohm 1/16W 1% SMD 0402

RES 3.32Kohm 1/16W 1% SMD 0402

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0402FRE073K32L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402FRE073K32L
Resistors - Chip Resistor - Surface Mount RT0402FRE073K32L
RES SMD 3.32K OHM 1% 1/16W 0402

RES SMD 3.32K OHM 1% 1/16W 0402

Supplier's Site
Res, 3K32, 1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK4401 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K32, 1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK4401
Res, 3K32, 1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK4401
RES, 3K32, 1%, 0.063W, THIN FILM, 0402; Resistance:3.32kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 3K32, 1%, 0.063W, THIN FILM, 0402; Resistance:3.32kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0402FRE073K32L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402FRE073K32L
Chip Resistor - Surface Mount RT0402FRE073K32L
RES SMD 3.32K OHM 1% 1/16W 0402

RES SMD 3.32K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 13-RT0402FRE073K32LTR-ND RT0402FRE073K32L RT0402FRE073K32L 59AK4401 RT0402FRE073K32L
Product Name Chip Resistor - Surface Mount RES 3.32K OHM 1/16W 1% SMD 0402 Resistors - Chip Resistor - Surface Mount Res, 3K32, 1%, 0.063W, Thin Film, 0402; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573154 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 24 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details