Yageo USA RES 36.0 OHM 1/16W 1% SMD 0402 RT0402FRE0736RL

Description
RES 36.0ohm 1/16W 1% SMD 0402
Request a Quote Datasheet
Description
RES 36.0ohm 1/16W 1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.0 OHM 1/16W 1% SMD 0402 - RT0402FRE0736RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.0 OHM 1/16W 1% SMD 0402
RT0402FRE0736RL
RES 36.0 OHM 1/16W 1% SMD 0402 RT0402FRE0736RL
RES 36.0ohm 1/16W 1% SMD 0402

RES 36.0ohm 1/16W 1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0402FRE0736RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE0736RLDKR-ND
Chip Resistor - Surface Mount 13-RT0402FRE0736RLDKR-ND
RES SMD 36 OHM 1% 1/16W 0402

RES SMD 36 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE0736RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE0736RLCT-ND
Chip Resistor - Surface Mount 13-RT0402FRE0736RLCT-ND
RES SMD 36 OHM 1% 1/16W 0402

RES SMD 36 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE0736RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE0736RLTR-ND
Chip Resistor - Surface Mount 13-RT0402FRE0736RLTR-ND
36 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

36 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0402FRE0736RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402FRE0736RL
Chip Resistor - Surface Mount RT0402FRE0736RL
RES SMD 36 OHM 1% 1/16W 0402

RES SMD 36 OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT0402FRE0736RL 13-RT0402FRE0736RLDKR-ND RT0402FRE0736RL
Product Name RES 36.0 OHM 1/16W 1% SMD 0402 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 36 ohms 36 ohms 36 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details