360 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
360 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
360 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
RES 360ohm 1/16W 1% SMD 0402 360 0.063W 1/16W Thin Film - ¦50ppm/¦C ¦1% 0402 (1005 Metric) 0.039"" L x 0.020"" W (1.00mm x 0.50mm) 0.014"" (0.35mm) 2 Tape & Reel (TR)
RES SMD 360 OHM 1% 1/16W 0402
RES SMD 360 OHM 1% 1/16W 0402
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 13-RT0402FRE07360RLDKR-ND | RT0402FRE07360RL | RT0402FRE07360RL | RT0402FRE07360RL |
| Product Name | Chip Resistor - Surface Mount | RES 360 OHM 1/16W 1% SMD 0402 360 0.063W 1/16W Thin Film - ¦50ppm/¦C ¦1% 0402 (1005 Metric) 0.039"" L x 0.020"" W (1.00mm x 0.50mm) 0.014"" (0.35mm) 2 Tape & Reel (TR) | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |||
| Category / Application | General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD); 0402 | 0402; 0402 (1005 Metric) | |
| Resistance Range | 360 ohms | 360 ohms | 360 ohms | 360 ohms |