33 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
33 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
33 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Thin Film Resistors - SMD 1/16W 33Kohm 1% 50ppm
RES SMD 33K OHM 1% 1/16W 0402
RES, 33K, 1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES
RES, 33K, 1%, 0.063W, THIN FILM, 0402; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | YAG5933CT-ND | RT0402FRE0733KL | RT0402FRE0733KL | 46AK5629 | 59AK2286 |
| Product Name | Chip Resistor - Surface Mount | Thin Film Resistors - SMD 1/16W 33K ohm 1% 50ppm | Chip Resistor - Surface Mount | Res, 33K, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo | Res, 33K, 1%, 0.063W, Thin Film, 0402; Resistance Yageo |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Precision Resistor | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD) | 0402 | 0402; 0402 [1005 Metric] | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |