Yageo USA Chip Resistor - Surface Mount RT0402FRE07330RL

Description
330 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
330 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0402FRE07330RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07330RLCT-ND
Chip Resistor - Surface Mount 13-RT0402FRE07330RLCT-ND
330 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

330 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE07330RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07330RLDKR-ND
Chip Resistor - Surface Mount 13-RT0402FRE07330RLDKR-ND
330 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

330 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE07330RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07330RLTR-ND
Chip Resistor - Surface Mount 13-RT0402FRE07330RLTR-ND
330 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

330 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
RES 330 OHM 1/16W 1% SMD 0402 - RT0402FRE07330RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 1/16W 1% SMD 0402
RT0402FRE07330RL
RES 330 OHM 1/16W 1% SMD 0402 RT0402FRE07330RL
RES 330ohm 1/16W 1% SMD 0402

RES 330ohm 1/16W 1% SMD 0402

Supplier's Site
RES SMD 330 OHM 1% 1/16W 0402 - 898-RT0402FRE07330RL - Utmel Electronic Limited
Hong Kong, China
RES SMD 330 OHM 1% 1/16W 0402
898-RT0402FRE07330RL
RES SMD 330 OHM 1% 1/16W 0402 898-RT0402FRE07330RL
RES SMD 330 OHM 1% 1/16W 0402

RES SMD 330 OHM 1% 1/16W 0402

Supplier's Site
Chip Resistor - Surface Mount - RT0402FRE07330RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402FRE07330RL
Chip Resistor - Surface Mount RT0402FRE07330RL
RES SMD 330 OHM 1% 1/16W 0402

RES SMD 330 OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, 330R, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo - 46AK5631 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo
46AK5631
Res, 330R, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo 46AK5631
RES, 330R, 1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

RES, 330R, 1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site
Res, 330R, 1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK0277 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK0277
Res, 330R, 1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK0277
RES, 330R, 1%, 0.063W, THIN FILM, 0402; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 330R, 1%, 0.063W, THIN FILM, 0402; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 330R, 1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK6489 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK6489
Res, 330R, 1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK6489
RES, 330R, 1%, 0.063W, THIN FILM, 0402; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 330R, 1%, 0.063W, THIN FILM, 0402; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 13-RT0402FRE07330RLCT-ND RT0402FRE07330RL 898-RT0402FRE07330RL RT0402FRE07330RL 46AK5631 59AK0277
Product Name Chip Resistor - Surface Mount RES 330 OHM 1/16W 1% SMD 0402 RES SMD 330 OHM 1% 1/16W 0402 Chip Resistor - Surface Mount Res, 330R, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo Res, 330R, 1%, 0.063W, Thin Film, 0402; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0402 0402; 0402 [1005 Metric]
Resistance Range 330 ohms 330 ohms 330 ohms 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD203JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details