RES SMD 309 OHM 1% 1/16W 0402
RES SMD 309 OHM 1% 1/16W 0402
309 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
RES 309ohm 1/16W 1% SMD 0402 309 0.063W 1/16W Thin Film - ¦50ppm/¦C ¦1% 0402 (1005 Metric) 0.039"" L x 0.020"" W (1.00mm x 0.50mm) 0.014"" (0.35mm) 2 Tape & Reel (TR)
RES SMD 309 OHM 1% 1/16W 0402
RES SMD 309 OHM 1% 1/16W 0402
RES SMD 309 OHM 1% 1/16W 0402
| DigiKey | ASAP Semiconductor LLC | Utmel Electronic Limited | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 13-RT0402FRE07309RLDKR-ND | RT0402FRE07309RL | 898-RT0402FRE07309RL | RT0402FRE07309RL | RT0402FRE07309RL |
| Product Name | Chip Resistor - Surface Mount | RES 309 OHM 1/16W 1% SMD 0402 309 0.063W 1/16W Thin Film - ¦50ppm/¦C ¦1% 0402 (1005 Metric) 0.039"" L x 0.020"" W (1.00mm x 0.50mm) 0.014"" (0.35mm) 2 Tape & Reel (TR) | RES SMD 309 OHM 1% 1/16W 0402 | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip); Thin Film | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD); 0402 | Surface Mount Technology (SMT / SMD); SURFACE MOUNT | 0402; 0402 (1005 Metric) | |
| Resistance Range | 309 ohms | 309 ohms | 309 ohms | 309 ohms | 309 ohms |