Yageo USA RES 2.70K OHM 1/16W 1% SMD 0402 2.7k 0.063W 1/16W Thin Film - ¦50ppm/¦C ¦1% 0402 (1005 Metric) 0.039"" L x 0.020"" W (1.00mm x 0.50mm) 0.014"" (0.35mm) 2 Tape & Reel (TR) RT0402FRE072K7L

Description
RES 2.70Kohm 1/16W 1% SMD 0402 2.7k 0.063W 1/16W Thin Film - ¦50ppm/¦C ¦1% 0402 (1005 Metric) 0.039"" L x 0.020"" W (1.00mm x 0.50mm) 0.014"" (0.35mm) 2 Tape & Reel (TR)
Request a Quote Datasheet
Description
RES 2.70Kohm 1/16W 1% SMD 0402 2.7k 0.063W 1/16W Thin Film - ¦50ppm/¦C ¦1% 0402 (1005 Metric) 0.039"" L x 0.020"" W (1.00mm x 0.50mm) 0.014"" (0.35mm) 2 Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.70K OHM 1/16W 1% SMD 0402 2.7k 0.063W 1/16W Thin Film - ¦50ppm/¦C ¦1% 0402 (1005 Metric) 0.039
Anaheim, CA, United States
RES 2.70K OHM 1/16W 1% SMD 0402 2.7k 0.063W 1/16W Thin Film - ¦50ppm/¦C ¦1% 0402 (1005 Metric) 0.039"" L x 0.020"" W (1.00mm x 0.50mm) 0.014"" (0.35mm) 2 Tape & Reel (TR)
RT0402FRE072K7L
RES 2.70K OHM 1/16W 1% SMD 0402 2.7k 0.063W 1/16W Thin Film - ¦50ppm/¦C ¦1% 0402 (1005 Metric) 0.039"" L x 0.020"" W (1.00mm x 0.50mm) 0.014"" (0.35mm) 2 Tape & Reel (TR) RT0402FRE072K7L
RES 2.70Kohm 1/16W 1% SMD 0402 2.7k 0.063W 1/16W Thin Film - ¦50ppm/¦C ¦1% 0402 (1005 Metric) 0.039"" L x 0.020"" W (1.00mm x 0.50mm) 0.014"" (0.35mm) 2 Tape & Reel (TR)

RES 2.70Kohm 1/16W 1% SMD 0402 2.7k 0.063W 1/16W Thin Film - ¦50ppm/¦C ¦1% 0402 (1005 Metric) 0.039"" L x 0.020"" W (1.00mm x 0.50mm) 0.014"" (0.35mm) 2 Tape & Reel (TR)

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0402FRE072K7LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE072K7LTR-ND
Chip Resistor - Surface Mount 13-RT0402FRE072K7LTR-ND
2.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE072K7LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE072K7LCT-ND
Chip Resistor - Surface Mount 13-RT0402FRE072K7LCT-ND
2.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE072K7LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE072K7LDKR-ND
Chip Resistor - Surface Mount 13-RT0402FRE072K7LDKR-ND
2.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
RES SMD 2.7K OHM 1% 1/16W 0402 - 898-RT0402FRE072K7L - Utmel Electronic Limited
Hong Kong, China
RES SMD 2.7K OHM 1% 1/16W 0402
898-RT0402FRE072K7L
RES SMD 2.7K OHM 1% 1/16W 0402 898-RT0402FRE072K7L
RES SMD 2.7K OHM 1% 1/16W 0402

RES SMD 2.7K OHM 1% 1/16W 0402

Supplier's Site
Chip Resistor - Surface Mount - RT0402FRE072K7L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402FRE072K7L
Chip Resistor - Surface Mount RT0402FRE072K7L
RES SMD 2.7K OHM 1% 1/16W 0402

RES SMD 2.7K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402FRE072K7L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0402FRE072K7L
Resistors - Chip Resistor - Surface Mount RT0402FRE072K7L
RES SMD 2.7K OHM 1% 1/16W 0402

RES SMD 2.7K OHM 1% 1/16W 0402

Supplier's Site
Res, 2K7, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo - 46AK5614 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo
46AK5614
Res, 2K7, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo 46AK5614
RES, 2K7, 1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

RES, 2K7, 1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site
Res, 2K7, 1%, 0.0625W, Thin Film, 0402; Resistance Yageo - 49AK4180 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 1%, 0.0625W, Thin Film, 0402; Resistance Yageo
49AK4180
Res, 2K7, 1%, 0.0625W, Thin Film, 0402; Resistance Yageo 49AK4180
RES, 2K7, 1%, 0.0625W, THIN FILM, 0402; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 2K7, 1%, 0.0625W, THIN FILM, 0402; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number RT0402FRE072K7L 13-RT0402FRE072K7LTR-ND 898-RT0402FRE072K7L RT0402FRE072K7L RT0402FRE072K7L 46AK5614 49AK4180
Product Name RES 2.70K OHM 1/16W 1% SMD 0402 2.7k 0.063W 1/16W Thin Film - ¦50ppm/¦C ¦1% 0402 (1005 Metric) 0.039"" L x 0.020"" W (1.00mm x 0.50mm) 0.014"" (0.35mm) 2 Tape & Reel (TR) Chip Resistor - Surface Mount RES SMD 2.7K OHM 1% 1/16W 0402 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 2K7, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo Res, 2K7, 1%, 0.0625W, Thin Film, 0402; Resistance Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0402; 0402 (1005 Metric) 0402 0402; 0402 [1005 Metric]
Resistance Range 2700 ohms 2700 ohms 2700 ohms 2700 ohms 2700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD755GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details