RES 2.05Kohm 1/16W 1% SMD 0402 2.05k 0.063W 1/16W Thin Film - ¦50ppm/¦C ¦1% 0402 (1005 Metric) 0.039"" L x 0.020"" W (1.00mm x 0.50mm) 0.014"" (0.35mm) 2 Tape & Reel (TR)
2.05 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
RES SMD 2.05K OHM 1% 1/16W 0402
| ASAP Semiconductor LLC | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RT0402FRE072K05L | RT0402FRE072K05L-ND | RT0402FRE072K05L |
| Product Name | RES 2.05K OHM 1/16W 1% SMD 0402 2.05k 0.063W 1/16W Thin Film - ¦50ppm/¦C ¦1% 0402 (1005 Metric) 0.039"" L x 0.020"" W (1.00mm x 0.50mm) 0.014"" (0.35mm) 2 Tape & Reel (TR) | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0402 | 0402; 0402 | 0402; 0402 (1005 Metric) |
| Resistance Range | 2050 ohms | 2050 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C |