Yageo USA RES 287 OHM 1/16W 1% SMD 0402 RT0402FRE07287RL

Description
RES 287ohm 1/16W 1% SMD 0402
Request a Quote Datasheet
Description
RES 287ohm 1/16W 1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 287 OHM 1/16W 1% SMD 0402 - RT0402FRE07287RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287 OHM 1/16W 1% SMD 0402
RT0402FRE07287RL
RES 287 OHM 1/16W 1% SMD 0402 RT0402FRE07287RL
RES 287ohm 1/16W 1% SMD 0402

RES 287ohm 1/16W 1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0402FRE07287RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07287RLDKR-ND
Chip Resistor - Surface Mount 13-RT0402FRE07287RLDKR-ND
RES SMD 287 OHM 1% 1/16W 0402

RES SMD 287 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE07287RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07287RLCT-ND
Chip Resistor - Surface Mount 13-RT0402FRE07287RLCT-ND
RES SMD 287 OHM 1% 1/16W 0402

RES SMD 287 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE07287RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07287RLTR-ND
Chip Resistor - Surface Mount 13-RT0402FRE07287RLTR-ND
287 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

287 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402FRE07287RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402FRE07287RL
Resistors - Chip Resistor - Surface Mount RT0402FRE07287RL
RES SMD 287 OHM 1% 1/16W 0402

RES SMD 287 OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0402FRE07287RL 13-RT0402FRE07287RLDKR-ND RT0402FRE07287RL
Product Name RES 287 OHM 1/16W 1% SMD 0402 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 287 ohms 287 ohms 287 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C186J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details