Yageo USA RES 274 OHM 1/16W 1% SMD 0402 RT0402FRE07274RL

Description
RES 274ohm 1/16W 1% SMD 0402
Request a Quote Datasheet
Description
RES 274ohm 1/16W 1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 274 OHM 1/16W 1% SMD 0402 - RT0402FRE07274RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274 OHM 1/16W 1% SMD 0402
RT0402FRE07274RL
RES 274 OHM 1/16W 1% SMD 0402 RT0402FRE07274RL
RES 274ohm 1/16W 1% SMD 0402

RES 274ohm 1/16W 1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0402FRE07274RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07274RLCT-ND
Chip Resistor - Surface Mount 13-RT0402FRE07274RLCT-ND
RES SMD 274 OHM 1% 1/16W 0402

RES SMD 274 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE07274RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07274RLDKR-ND
Chip Resistor - Surface Mount 13-RT0402FRE07274RLDKR-ND
RES SMD 274 OHM 1% 1/16W 0402

RES SMD 274 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE07274RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07274RLTR-ND
Chip Resistor - Surface Mount 13-RT0402FRE07274RLTR-ND
274 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

274 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402FRE07274RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402FRE07274RL
Resistors - Chip Resistor - Surface Mount RT0402FRE07274RL
RES SMD 274 OHM 1% 1/16W 0402

RES SMD 274 OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0402FRE07274RL 13-RT0402FRE07274RLCT-ND RT0402FRE07274RL
Product Name RES 274 OHM 1/16W 1% SMD 0402 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 274 ohms 274 ohms 274 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1260417 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details