Yageo USA Chip Resistor - Surface Mount RT0402FRE07267RL

Description
267 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
267 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT0402FRE07267RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0402FRE07267RL-ND
Chip Resistor - Surface Mount RT0402FRE07267RL-ND
267 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

267 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
RES 267 OHM 1/16W 1% SMD 0402 - RT0402FRE07267RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 267 OHM 1/16W 1% SMD 0402
RT0402FRE07267RL
RES 267 OHM 1/16W 1% SMD 0402 RT0402FRE07267RL
RES 267ohm 1/16W 1% SMD 0402

RES 267ohm 1/16W 1% SMD 0402

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0402FRE07267RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402FRE07267RL
Resistors - Chip Resistor - Surface Mount RT0402FRE07267RL
RES SMD 267 OHM 1% 1/16W 0402

RES SMD 267 OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0402FRE07267RL-ND RT0402FRE07267RL RT0402FRE07267RL
Product Name Chip Resistor - Surface Mount RES 267 OHM 1/16W 1% SMD 0402 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 (1005 Metric)
Resistance Range 267 ohms 267 ohms 267 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2573203 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 3.3 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details