Yageo USA RES 24.0 OHM 1/16W 1% SMD 0402 RT0402FRE0724RL

Description
RES 24.0ohm 1/16W 1% SMD 0402
Request a Quote Datasheet
Description
RES 24.0ohm 1/16W 1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.0 OHM 1/16W 1% SMD 0402 - RT0402FRE0724RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.0 OHM 1/16W 1% SMD 0402
RT0402FRE0724RL
RES 24.0 OHM 1/16W 1% SMD 0402 RT0402FRE0724RL
RES 24.0ohm 1/16W 1% SMD 0402

RES 24.0ohm 1/16W 1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0402FRE0724RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE0724RLCT-ND
Chip Resistor - Surface Mount 13-RT0402FRE0724RLCT-ND
RES SMD 24 OHM 1% 1/16W 0402

RES SMD 24 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE0724RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE0724RLTR-ND
Chip Resistor - Surface Mount 13-RT0402FRE0724RLTR-ND
24 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

24 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE0724RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE0724RLDKR-ND
Chip Resistor - Surface Mount 13-RT0402FRE0724RLDKR-ND
RES SMD 24 OHM 1% 1/16W 0402

RES SMD 24 OHM 1% 1/16W 0402

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0402FRE0724RL 13-RT0402FRE0724RLCT-ND
Product Name RES 24.0 OHM 1/16W 1% SMD 0402 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 24 ohms 24 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers