Yageo USA Chip Resistor - Surface Mount RT0402FRE0722RL

Description
22 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
22 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0402FRE0722RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE0722RLCT-ND
Chip Resistor - Surface Mount 13-RT0402FRE0722RLCT-ND
22 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

22 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE0722RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE0722RLTR-ND
Chip Resistor - Surface Mount 13-RT0402FRE0722RLTR-ND
22 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

22 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE0722RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE0722RLDKR-ND
Chip Resistor - Surface Mount 13-RT0402FRE0722RLDKR-ND
22 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

22 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
YageoThin Film Resistors - SMD 1/16W 22 ohm 1% 50ppm - RT0402FRE0722RL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/16W 22 ohm 1% 50ppm
RT0402FRE0722RL
YageoThin Film Resistors - SMD 1/16W 22 ohm 1% 50ppm RT0402FRE0722RL
YageoThin Film Resistors - SMD 1/16W 22ohm 1% 50ppm

YageoThin Film Resistors - SMD 1/16W 22ohm 1% 50ppm

Supplier's Site
Res, 22R, 1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo - 82AH8863 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo
82AH8863
Res, 22R, 1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo 82AH8863
RES, 22R, 1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 22R, 1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RT0402FRE0722RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402FRE0722RL
Chip Resistor - Surface Mount RT0402FRE0722RL
RES SMD 22 OHM 1% 1/16W 0402

RES SMD 22 OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 13-RT0402FRE0722RLCT-ND RT0402FRE0722RL 82AH8863 RT0402FRE0722RL
Product Name Chip Resistor - Surface Mount YageoThin Film Resistors - SMD 1/16W 22 ohm 1% 50ppm Res, 22R, 1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402
Resistance Range 22 ohms 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details