Yageo USA Thin Film Resistors - SMD 1/16W 22K ohm 1% 50ppm RT0402FRE0722KL

Description
Thin Film Resistors - SMD 1/16W 22Kohm 1% 50ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/16W 22Kohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/16W 22K ohm 1% 50ppm - RT0402FRE0722KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/16W 22K ohm 1% 50ppm
RT0402FRE0722KL
Thin Film Resistors - SMD 1/16W 22K ohm 1% 50ppm RT0402FRE0722KL
Thin Film Resistors - SMD 1/16W 22Kohm 1% 50ppm

Thin Film Resistors - SMD 1/16W 22Kohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG5931TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5931TR-ND
Chip Resistor - Surface Mount YAG5931TR-ND
22 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

22 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5931DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5931DKR-ND
Chip Resistor - Surface Mount YAG5931DKR-ND
22 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

22 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5931CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5931CT-ND
Chip Resistor - Surface Mount YAG5931CT-ND
22 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

22 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0402FRE0722KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402FRE0722KL
Chip Resistor - Surface Mount RT0402FRE0722KL
RES SMD 22K OHM 1% 1/16W 0402

RES SMD 22K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402FRE0722KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402FRE0722KL
Resistors - Chip Resistor - Surface Mount RT0402FRE0722KL
RES SMD 22K OHM 1% 1/16W 0402

RES SMD 22K OHM 1% 1/16W 0402

Supplier's Site
Res, 22K, 1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo - 82AH8862 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo
82AH8862
Res, 22K, 1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo 82AH8862
RES, 22K, 1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 22K, 1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number RT0402FRE0722KL YAG5931TR-ND RT0402FRE0722KL RT0402FRE0722KL 82AH8862
Product Name Thin Film Resistors - SMD 1/16W 22K ohm 1% 50ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 22K, 1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 (1005 Metric) 0402
Resistance Range 22000 ohms 22000 ohms 22000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details