Yageo USA RES 220 OHM 1/16W 1% SMD 0402 RT0402FRE07220RL

Description
RES 220ohm 1/16W 1% SMD 0402
Request a Quote Datasheet
Description
RES 220ohm 1/16W 1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220 OHM 1/16W 1% SMD 0402 - RT0402FRE07220RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 1/16W 1% SMD 0402
RT0402FRE07220RL
RES 220 OHM 1/16W 1% SMD 0402 RT0402FRE07220RL
RES 220ohm 1/16W 1% SMD 0402

RES 220ohm 1/16W 1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0402FRE07220RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07220RLDKR-ND
Chip Resistor - Surface Mount 13-RT0402FRE07220RLDKR-ND
220 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

220 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE07220RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07220RLCT-ND
Chip Resistor - Surface Mount 13-RT0402FRE07220RLCT-ND
220 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

220 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE07220RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07220RLTR-ND
Chip Resistor - Surface Mount 13-RT0402FRE07220RLTR-ND
220 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

220 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
RES SMD 220 OHM 1% 1/16W 0402 - 898-RT0402FRE07220RL - Utmel Electronic Limited
Hong Kong, China
RES SMD 220 OHM 1% 1/16W 0402
898-RT0402FRE07220RL
RES SMD 220 OHM 1% 1/16W 0402 898-RT0402FRE07220RL
RES SMD 220 OHM 1% 1/16W 0402

RES SMD 220 OHM 1% 1/16W 0402

Supplier's Site
Thin Film Chip-R(Precision) Rt Series 0402 (1005) 220 Ohm ±1% 1/16 (0.063) Rohs Compliant Yageo - 58AK3735 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Chip-R(Precision) Rt Series 0402 (1005) 220 Ohm ±1% 1/16 (0.063) Rohs Compliant Yageo
58AK3735
Thin Film Chip-R(Precision) Rt Series 0402 (1005) 220 Ohm ±1% 1/16 (0.063) Rohs Compliant Yageo 58AK3735
THIN FILM CHIP-R(PRECISION) RT SERIES 0402 (1005) 220 OHM ±1% 1/16 (0.063) ROHS COMPLIANT: YES

THIN FILM CHIP-R(PRECISION) RT SERIES 0402 (1005) 220 OHM ±1% 1/16 (0.063) ROHS COMPLIANT: YES

Supplier's Site
Res, 220R, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo - 46AK5620 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo
46AK5620
Res, 220R, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo 46AK5620
RES, 220R, 1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

RES, 220R, 1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RT0402FRE07220RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402FRE07220RL
Chip Resistor - Surface Mount RT0402FRE07220RL
RES SMD 220 OHM 1% 1/16W 0402

RES SMD 220 OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number RT0402FRE07220RL 13-RT0402FRE07220RLDKR-ND 898-RT0402FRE07220RL 58AK3735 46AK5620 RT0402FRE07220RL
Product Name RES 220 OHM 1/16W 1% SMD 0402 Chip Resistor - Surface Mount RES SMD 220 OHM 1% 1/16W 0402 Thin Film Chip-R(Precision) Rt Series 0402 (1005) 220 Ohm ±1% 1/16 (0.063) Rohs Compliant Yageo Res, 220R, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0402 0402
Resistance Range 220 ohms 220 ohms 220 ohms 220 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details