Yageo USA RES 215K OHM 1/16W 1% SMD 0402 RT0402FRE07215KL

Description
RES 215Kohm 1/16W 1% SMD 0402
Request a Quote Datasheet
Description
RES 215Kohm 1/16W 1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 215K OHM 1/16W 1% SMD 0402 - RT0402FRE07215KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 215K OHM 1/16W 1% SMD 0402
RT0402FRE07215KL
RES 215K OHM 1/16W 1% SMD 0402 RT0402FRE07215KL
RES 215Kohm 1/16W 1% SMD 0402

RES 215Kohm 1/16W 1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0402FRE07215KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07215KLTR-ND
Chip Resistor - Surface Mount 13-RT0402FRE07215KLTR-ND
RES SMD 215K OHM 1% 1/16W 0402

RES SMD 215K OHM 1% 1/16W 0402

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402FRE07215KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0402FRE07215KL
Resistors - Chip Resistor - Surface Mount RT0402FRE07215KL
RES SMD 215K OHM 1% 1/16W 0402

RES SMD 215K OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number RT0402FRE07215KL 13-RT0402FRE07215KLTR-ND RT0402FRE07215KL
Product Name RES 215K OHM 1/16W 1% SMD 0402 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 215000 ohms 215000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1468303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details