Yageo USA Chip Resistor - Surface Mount RT0402FRE07210KL

Description
RES SMD 210K OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES SMD 210K OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0402FRE07210KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07210KLTR-ND
Chip Resistor - Surface Mount 13-RT0402FRE07210KLTR-ND
RES SMD 210K OHM 1% 1/16W 0402

RES SMD 210K OHM 1% 1/16W 0402

Buy Now Datasheet
RES 210K OHM 1/16W 1% SMD 0402 - RT0402FRE07210KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 210K OHM 1/16W 1% SMD 0402
RT0402FRE07210KL
RES 210K OHM 1/16W 1% SMD 0402 RT0402FRE07210KL
RES 210Kohm 1/16W 1% SMD 0402

RES 210Kohm 1/16W 1% SMD 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 13-RT0402FRE07210KLTR-ND RT0402FRE07210KL
Product Name Chip Resistor - Surface Mount RES 210K OHM 1/16W 1% SMD 0402
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details