Yageo USA RES 200K OHM 1/16W 1% SMD 0402 RT0402FRE07200KL

Description
RES 200Kohm 1/16W 1% SMD 0402
Request a Quote Datasheet
Description
RES 200Kohm 1/16W 1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200K OHM 1/16W 1% SMD 0402 - RT0402FRE07200KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1/16W 1% SMD 0402
RT0402FRE07200KL
RES 200K OHM 1/16W 1% SMD 0402 RT0402FRE07200KL
RES 200Kohm 1/16W 1% SMD 0402

RES 200Kohm 1/16W 1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0402FRE07200KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07200KLTR-ND
Chip Resistor - Surface Mount 13-RT0402FRE07200KLTR-ND
RES SMD 200K OHM 1% 1/16W 0402

RES SMD 200K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE07200KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07200KLDKR-ND
Chip Resistor - Surface Mount 13-RT0402FRE07200KLDKR-ND
RES SMD 200K OHM 1% 1/16W 0402

RES SMD 200K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE07200KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07200KLCT-ND
Chip Resistor - Surface Mount 13-RT0402FRE07200KLCT-ND
RES SMD 200K OHM 1% 1/16W 0402

RES SMD 200K OHM 1% 1/16W 0402

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402FRE07200KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402FRE07200KL
Resistors - Chip Resistor - Surface Mount RT0402FRE07200KL
RES SMD 200K OHM 1% 1/16W 0402

RES SMD 200K OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0402FRE07200KL 13-RT0402FRE07200KLTR-ND RT0402FRE07200KL
Product Name RES 200K OHM 1/16W 1% SMD 0402 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 200000 ohms 200000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147 ohms
View Details
2 suppliers
Through Hole Resistors - 1825837 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details