Yageo USA RES 1.37K OHM 1/16W 1% SMD 0402 RT0402FRE071K37L

Description
RES 1.37Kohm 1/16W 1% SMD 0402
Request a Quote Datasheet
Description
RES 1.37Kohm 1/16W 1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.37K OHM 1/16W 1% SMD 0402 - RT0402FRE071K37L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.37K OHM 1/16W 1% SMD 0402
RT0402FRE071K37L
RES 1.37K OHM 1/16W 1% SMD 0402 RT0402FRE071K37L
RES 1.37Kohm 1/16W 1% SMD 0402

RES 1.37Kohm 1/16W 1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0402FRE071K37LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE071K37LDKR-ND
Chip Resistor - Surface Mount 13-RT0402FRE071K37LDKR-ND
RES SMD 1.37K OHM 1% 1/16W 0402

RES SMD 1.37K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE071K37LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE071K37LCT-ND
Chip Resistor - Surface Mount 13-RT0402FRE071K37LCT-ND
RES SMD 1.37K OHM 1% 1/16W 0402

RES SMD 1.37K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE071K37LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE071K37LTR-ND
Chip Resistor - Surface Mount 13-RT0402FRE071K37LTR-ND
1.37 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1.37 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402FRE071K37L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0402FRE071K37L
Resistors - Chip Resistor - Surface Mount RT0402FRE071K37L
RES SMD 1.37K OHM 1% 1/16W 0402

RES SMD 1.37K OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number RT0402FRE071K37L 13-RT0402FRE071K37LDKR-ND RT0402FRE071K37L
Product Name RES 1.37K OHM 1/16W 1% SMD 0402 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 1370 ohms 1370 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.1 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2432FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details