Yageo USA YageoThin Film Resistors - SMD 1/16W 1.18K ohm 1% 50ppm RT0402FRE071K18L

Description
YageoThin Film Resistors - SMD 1/16W 1.18Kohm 1% 50ppm
Request a Quote Datasheet
Description
YageoThin Film Resistors - SMD 1/16W 1.18Kohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/16W 1.18K ohm 1% 50ppm - RT0402FRE071K18L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/16W 1.18K ohm 1% 50ppm
RT0402FRE071K18L
YageoThin Film Resistors - SMD 1/16W 1.18K ohm 1% 50ppm RT0402FRE071K18L
YageoThin Film Resistors - SMD 1/16W 1.18Kohm 1% 50ppm

YageoThin Film Resistors - SMD 1/16W 1.18Kohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - RT0402FRE071K18L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0402FRE071K18L-ND
Chip Resistor - Surface Mount RT0402FRE071K18L-ND
1.18 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1.18 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402FRE071K18L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402FRE071K18L
Resistors - Chip Resistor - Surface Mount RT0402FRE071K18L
RES SMD 1.18K OHM 1% 1/16W 0402

RES SMD 1.18K OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0402FRE071K18L RT0402FRE071K18L-ND RT0402FRE071K18L
Product Name YageoThin Film Resistors - SMD 1/16W 1.18K ohm 1% 50ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 1180 ohms 1180 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2567725P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details