Yageo USA Chip Resistor - Surface Mount RT0402FRE0718R2L

Description
18.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
18.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT0402FRE0718R2L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0402FRE0718R2L-ND
Chip Resistor - Surface Mount RT0402FRE0718R2L-ND
18.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

18.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
RES 18.2 OHM 1/16W 1% SMD 0402 18.2 0.063W 1/16W Thin Film - ¦50ppm/¦C ¦1% 0402 (1005 Metric) 0.039
Anaheim, CA, United States
RES 18.2 OHM 1/16W 1% SMD 0402 18.2 0.063W 1/16W Thin Film - ¦50ppm/¦C ¦1% 0402 (1005 Metric) 0.039"" L x 0.020"" W (1.00mm x 0.50mm) 0.014"" (0.35mm) 2 Tape & Reel (TR)
RT0402FRE0718R2L
RES 18.2 OHM 1/16W 1% SMD 0402 18.2 0.063W 1/16W Thin Film - ¦50ppm/¦C ¦1% 0402 (1005 Metric) 0.039"" L x 0.020"" W (1.00mm x 0.50mm) 0.014"" (0.35mm) 2 Tape & Reel (TR) RT0402FRE0718R2L
RES 18.2ohm 1/16W 1% SMD 0402 18.2 0.063W 1/16W Thin Film - ¦50ppm/¦C ¦1% 0402 (1005 Metric) 0.039"" L x 0.020"" W (1.00mm x 0.50mm) 0.014"" (0.35mm) 2 Tape & Reel (TR)

RES 18.2ohm 1/16W 1% SMD 0402 18.2 0.063W 1/16W Thin Film - ¦50ppm/¦C ¦1% 0402 (1005 Metric) 0.039"" L x 0.020"" W (1.00mm x 0.50mm) 0.014"" (0.35mm) 2 Tape & Reel (TR)

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0402FRE0718R2L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402FRE0718R2L
Resistors - Chip Resistor - Surface Mount RT0402FRE0718R2L
RES SMD 18.2 OHM 1% 1/16W 0402

RES SMD 18.2 OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0402FRE0718R2L-ND RT0402FRE0718R2L RT0402FRE0718R2L
Product Name Chip Resistor - Surface Mount RES 18.2 OHM 1/16W 1% SMD 0402 18.2 0.063W 1/16W Thin Film - ¦50ppm/¦C ¦1% 0402 (1005 Metric) 0.039"" L x 0.020"" W (1.00mm x 0.50mm) 0.014"" (0.35mm) 2 Tape & Reel (TR) Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 (1005 Metric)
Resistance Range 18.2 ohms 18.2 ohms 18.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.68 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R200JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details