Yageo USA YageoThin Film Resistors - SMD 1/16W 18K ohm 1% 50ppm RT0402FRE0718KL

Description
YageoThin Film Resistors - SMD 1/16W 18Kohm 1% 50ppm
Request a Quote Datasheet
Description
YageoThin Film Resistors - SMD 1/16W 18Kohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/16W 18K ohm 1% 50ppm - RT0402FRE0718KL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/16W 18K ohm 1% 50ppm
RT0402FRE0718KL
YageoThin Film Resistors - SMD 1/16W 18K ohm 1% 50ppm RT0402FRE0718KL
YageoThin Film Resistors - SMD 1/16W 18Kohm 1% 50ppm

YageoThin Film Resistors - SMD 1/16W 18Kohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0402FRE0718KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE0718KLCT-ND
Chip Resistor - Surface Mount 13-RT0402FRE0718KLCT-ND
18 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

18 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE0718KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE0718KLTR-ND
Chip Resistor - Surface Mount 13-RT0402FRE0718KLTR-ND
18 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

18 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE0718KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE0718KLDKR-ND
Chip Resistor - Surface Mount 13-RT0402FRE0718KLDKR-ND
18 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

18 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0402FRE0718KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402FRE0718KL
Chip Resistor - Surface Mount RT0402FRE0718KL
RES SMD 18K OHM 1% 1/16W 0402

RES SMD 18K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, 18K, 1%, 0.0625W, Thin Film, 0402; Resistance Yageo - 49AK4177 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 1%, 0.0625W, Thin Film, 0402; Resistance Yageo
49AK4177
Res, 18K, 1%, 0.0625W, Thin Film, 0402; Resistance Yageo 49AK4177
RES, 18K, 1%, 0.0625W, THIN FILM, 0402; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 18K, 1%, 0.0625W, THIN FILM, 0402; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 18K, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo - 46AK5611 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo
46AK5611
Res, 18K, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo 46AK5611
RES, 18K, 1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

RES, 18K, 1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number RT0402FRE0718KL 13-RT0402FRE0718KLCT-ND RT0402FRE0718KL 49AK4177 46AK5611
Product Name YageoThin Film Resistors - SMD 1/16W 18K ohm 1% 50ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 18K, 1%, 0.0625W, Thin Film, 0402; Resistance Yageo Res, 18K, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 [1005 Metric] 0402
Resistance Range 18000 ohms 18000 ohms 18000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details