Yageo USA RES 165K OHM 1/16W 1% SMD 0402 RT0402FRE07165KL

Description
RES 165Kohm 1/16W 1% SMD 0402
Request a Quote Datasheet
Description
RES 165Kohm 1/16W 1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 165K OHM 1/16W 1% SMD 0402 - RT0402FRE07165KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165K OHM 1/16W 1% SMD 0402
RT0402FRE07165KL
RES 165K OHM 1/16W 1% SMD 0402 RT0402FRE07165KL
RES 165Kohm 1/16W 1% SMD 0402

RES 165Kohm 1/16W 1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0402FRE07165KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07165KLCT-ND
Chip Resistor - Surface Mount 13-RT0402FRE07165KLCT-ND
RES SMD 165K OHM 1% 1/16W 0402

RES SMD 165K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE07165KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07165KLTR-ND
Chip Resistor - Surface Mount 13-RT0402FRE07165KLTR-ND
RES SMD 165K OHM 1% 1/16W 0402

RES SMD 165K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE07165KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07165KLDKR-ND
Chip Resistor - Surface Mount 13-RT0402FRE07165KLDKR-ND
RES SMD 165K OHM 1% 1/16W 0402

RES SMD 165K OHM 1% 1/16W 0402

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0402FRE07165KL 13-RT0402FRE07165KLCT-ND
Product Name RES 165K OHM 1/16W 1% SMD 0402 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 165000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD134GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details