Yageo USA RES 15.8K OHM 1/16W 1% SMD 0402 RT0402FRE0715K8L

Description
RES 15.8Kohm 1/16W 1% SMD 0402
Request a Quote Datasheet
Description
RES 15.8Kohm 1/16W 1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.8K OHM 1/16W 1% SMD 0402 - RT0402FRE0715K8L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.8K OHM 1/16W 1% SMD 0402
RT0402FRE0715K8L
RES 15.8K OHM 1/16W 1% SMD 0402 RT0402FRE0715K8L
RES 15.8Kohm 1/16W 1% SMD 0402

RES 15.8Kohm 1/16W 1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0402FRE0715K8LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE0715K8LCT-ND
Chip Resistor - Surface Mount 13-RT0402FRE0715K8LCT-ND
RES SMD 15.8K OHM 1% 1/16W 0402

RES SMD 15.8K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE0715K8LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE0715K8LTR-ND
Chip Resistor - Surface Mount 13-RT0402FRE0715K8LTR-ND
15.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

15.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE0715K8LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE0715K8LDKR-ND
Chip Resistor - Surface Mount 13-RT0402FRE0715K8LDKR-ND
RES SMD 15.8K OHM 1% 1/16W 0402

RES SMD 15.8K OHM 1% 1/16W 0402

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402FRE0715K8L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402FRE0715K8L
Resistors - Chip Resistor - Surface Mount RT0402FRE0715K8L
RES SMD 15.8K OHM 1% 1/16W 0402

RES SMD 15.8K OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0402FRE0715K8L 13-RT0402FRE0715K8LCT-ND RT0402FRE0715K8L
Product Name RES 15.8K OHM 1/16W 1% SMD 0402 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 15800 ohms 15800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1468315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers