Yageo USA RES 154K OHM 1/16W 1% SMD 0402 RT0402FRE07154KL

Description
RES 154Kohm 1/16W 1% SMD 0402
Request a Quote Datasheet
Description
RES 154Kohm 1/16W 1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 154K OHM 1/16W 1% SMD 0402 - RT0402FRE07154KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 154K OHM 1/16W 1% SMD 0402
RT0402FRE07154KL
RES 154K OHM 1/16W 1% SMD 0402 RT0402FRE07154KL
RES 154Kohm 1/16W 1% SMD 0402

RES 154Kohm 1/16W 1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0402FRE07154KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07154KLTR-ND
Chip Resistor - Surface Mount 13-RT0402FRE07154KLTR-ND
RES SMD 154K OHM 1% 1/16W 0402

RES SMD 154K OHM 1% 1/16W 0402

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402FRE07154KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402FRE07154KL
Resistors - Chip Resistor - Surface Mount RT0402FRE07154KL
RES SMD 154K OHM 1% 1/16W 0402

RES SMD 154K OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0402FRE07154KL 13-RT0402FRE07154KLTR-ND RT0402FRE07154KL
Product Name RES 154K OHM 1/16W 1% SMD 0402 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 154000 ohms 154000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details