Yageo USA Chip Resistor - Surface Mount RT0402FRE07150RL

Description
150 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
150 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0402FRE07150RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07150RLDKR-ND
Chip Resistor - Surface Mount 13-RT0402FRE07150RLDKR-ND
150 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

150 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE07150RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07150RLTR-ND
Chip Resistor - Surface Mount 13-RT0402FRE07150RLTR-ND
150 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

150 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE07150RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07150RLCT-ND
Chip Resistor - Surface Mount 13-RT0402FRE07150RLCT-ND
150 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

150 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
RES 150 OHM 1/16W 1% SMD 0402 - RT0402FRE07150RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 1/16W 1% SMD 0402
RT0402FRE07150RL
RES 150 OHM 1/16W 1% SMD 0402 RT0402FRE07150RL
RES 150ohm 1/16W 1% SMD 0402

RES 150ohm 1/16W 1% SMD 0402

Supplier's Site
Res, 150R, 1%, 0.0625W, Thin Film, 0402; Resistance Yageo - 49AK4176 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 1%, 0.0625W, Thin Film, 0402; Resistance Yageo
49AK4176
Res, 150R, 1%, 0.0625W, Thin Film, 0402; Resistance Yageo 49AK4176
RES, 150R, 1%, 0.0625W, THIN FILM, 0402; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 150R, 1%, 0.0625W, THIN FILM, 0402; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 150R, 1%, 0.0625W, Thin Film, 0402; Resistance Yageo - 49AK4175 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 1%, 0.0625W, Thin Film, 0402; Resistance Yageo
49AK4175
Res, 150R, 1%, 0.0625W, Thin Film, 0402; Resistance Yageo 49AK4175
RES, 150R, 1%, 0.0625W, THIN FILM, 0402; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 150R, 1%, 0.0625W, THIN FILM, 0402; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 150R, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo - 46AK5609 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo
46AK5609
Res, 150R, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo 46AK5609
RES, 150R, 1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

RES, 150R, 1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RT0402FRE07150RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402FRE07150RL
Chip Resistor - Surface Mount RT0402FRE07150RL
RES SMD 150 OHM 1% 1/16W 0402

RES SMD 150 OHM 1% 1/16W 0402

Supplier's Site Datasheet
RES SMD 150 OHM 1% 1/16W 0402 - 898-RT0402FRE07150RL - Utmel Electronic Limited
Hong Kong, China
RES SMD 150 OHM 1% 1/16W 0402
898-RT0402FRE07150RL
RES SMD 150 OHM 1% 1/16W 0402 898-RT0402FRE07150RL
RES SMD 150 OHM 1% 1/16W 0402

RES SMD 150 OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 13-RT0402FRE07150RLDKR-ND RT0402FRE07150RL 49AK4176 46AK5609 RT0402FRE07150RL 898-RT0402FRE07150RL
Product Name Chip Resistor - Surface Mount RES 150 OHM 1/16W 1% SMD 0402 Res, 150R, 1%, 0.0625W, Thin Film, 0402; Resistance Yageo Res, 150R, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo Chip Resistor - Surface Mount RES SMD 150 OHM 1% 1/16W 0402
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric] 0402 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 150 ohms 150 ohms 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data