Yageo USA RES 150K OHM 1/16W 1% SMD 0402 RT0402FRE07150KL

Description
RES 150Kohm 1/16W 1% SMD 0402
Request a Quote Datasheet
Description
RES 150Kohm 1/16W 1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150K OHM 1/16W 1% SMD 0402 - RT0402FRE07150KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150K OHM 1/16W 1% SMD 0402
RT0402FRE07150KL
RES 150K OHM 1/16W 1% SMD 0402 RT0402FRE07150KL
RES 150Kohm 1/16W 1% SMD 0402

RES 150Kohm 1/16W 1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0402FRE07150KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07150KLCT-ND
Chip Resistor - Surface Mount 13-RT0402FRE07150KLCT-ND
150 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thin Film

150 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE07150KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07150KLDKR-ND
Chip Resistor - Surface Mount 13-RT0402FRE07150KLDKR-ND
150 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thin Film

150 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE07150KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07150KLTR-ND
Chip Resistor - Surface Mount 13-RT0402FRE07150KLTR-ND
150 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thin Film

150 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0402FRE07150KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402FRE07150KL
Chip Resistor - Surface Mount RT0402FRE07150KL
RES SMD 150K OHM 1% 1/16W 0402

RES SMD 150K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, 150K, 1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK3729 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK3729
Res, 150K, 1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK3729
RES, 150K, 1%, 0.063W, THIN FILM, 0402; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 150K, 1%, 0.063W, THIN FILM, 0402; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 150K, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo - 46AK5608 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo
46AK5608
Res, 150K, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo 46AK5608
RES, 150K, 1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

RES, 150K, 1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site
Res, 150K, 1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK4396 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK4396
Res, 150K, 1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK4396
RES, 150K, 1%, 0.063W, THIN FILM, 0402; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 150K, 1%, 0.063W, THIN FILM, 0402; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number RT0402FRE07150KL 13-RT0402FRE07150KLCT-ND RT0402FRE07150KL 58AK3729 46AK5608
Product Name RES 150K OHM 1/16W 1% SMD 0402 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 150K, 1%, 0.063W, Thin Film, 0402; Resistance Yageo Res, 150K, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric] 0402
Resistance Range 150000 ohms 150000 ohms 150000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0630 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 2573198 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 47000 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details