Yageo USA RES 147K OHM 1/16W 1% SMD 0402 RT0402FRE07147KL

Description
RES 147Kohm 1/16W 1% SMD 0402
Request a Quote Datasheet
Description
RES 147Kohm 1/16W 1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 147K OHM 1/16W 1% SMD 0402 - RT0402FRE07147KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147K OHM 1/16W 1% SMD 0402
RT0402FRE07147KL
RES 147K OHM 1/16W 1% SMD 0402 RT0402FRE07147KL
RES 147Kohm 1/16W 1% SMD 0402

RES 147Kohm 1/16W 1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0402FRE07147KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07147KLDKR-ND
Chip Resistor - Surface Mount 13-RT0402FRE07147KLDKR-ND
RES SMD 147K OHM 1% 1/16W 0402

RES SMD 147K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE07147KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07147KLCT-ND
Chip Resistor - Surface Mount 13-RT0402FRE07147KLCT-ND
RES SMD 147K OHM 1% 1/16W 0402

RES SMD 147K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE07147KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07147KLTR-ND
Chip Resistor - Surface Mount 13-RT0402FRE07147KLTR-ND
RES SMD 147K OHM 1% 1/16W 0402

RES SMD 147K OHM 1% 1/16W 0402

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402FRE07147KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402FRE07147KL
Resistors - Chip Resistor - Surface Mount RT0402FRE07147KL
RES SMD 147K OHM 1% 1/16W 0402

RES SMD 147K OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0402FRE07147KL 13-RT0402FRE07147KLDKR-ND RT0402FRE07147KL
Product Name RES 147K OHM 1/16W 1% SMD 0402 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 147000 ohms 147000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers