Yageo USA RES 143K OHM 1/16W 1% SMD 0402 RT0402FRE07143KL

Description
RES 143Kohm 1/16W 1% SMD 0402
Request a Quote Datasheet
Description
RES 143Kohm 1/16W 1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 143K OHM 1/16W 1% SMD 0402 - RT0402FRE07143KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 143K OHM 1/16W 1% SMD 0402
RT0402FRE07143KL
RES 143K OHM 1/16W 1% SMD 0402 RT0402FRE07143KL
RES 143Kohm 1/16W 1% SMD 0402

RES 143Kohm 1/16W 1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0402FRE07143KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07143KLTR-ND
Chip Resistor - Surface Mount 13-RT0402FRE07143KLTR-ND
RES SMD 143K OHM 1% 1/16W 0402

RES SMD 143K OHM 1% 1/16W 0402

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402FRE07143KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402FRE07143KL
Resistors - Chip Resistor - Surface Mount RT0402FRE07143KL
RES SMD 143K OHM 1% 1/16W 0402

RES SMD 143K OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0402FRE07143KL 13-RT0402FRE07143KLTR-ND RT0402FRE07143KL
Product Name RES 143K OHM 1/16W 1% SMD 0402 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 143000 ohms 143000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details