Yageo USA Chip Resistor - Surface Mount RT0402FRE07140RL

Description
140 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
140 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0402FRE07140RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07140RLTR-ND
Chip Resistor - Surface Mount 13-RT0402FRE07140RLTR-ND
140 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

140 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE07140RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07140RLCT-ND
Chip Resistor - Surface Mount 13-RT0402FRE07140RLCT-ND
RES SMD 140 OHM 1% 1/16W 0402

RES SMD 140 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE07140RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07140RLDKR-ND
Chip Resistor - Surface Mount 13-RT0402FRE07140RLDKR-ND
RES SMD 140 OHM 1% 1/16W 0402

RES SMD 140 OHM 1% 1/16W 0402

Buy Now Datasheet
RES 140 OHM 1/16W 1% SMD 0402 - RT0402FRE07140RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140 OHM 1/16W 1% SMD 0402
RT0402FRE07140RL
RES 140 OHM 1/16W 1% SMD 0402 RT0402FRE07140RL
RES 140ohm 1/16W 1% SMD 0402

RES 140ohm 1/16W 1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - RT0402FRE07140RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402FRE07140RL
Chip Resistor - Surface Mount RT0402FRE07140RL
RES SMD 140 OHM 1% 1/16W 0402

RES SMD 140 OHM 1% 1/16W 0402

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402FRE07140RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402FRE07140RL
Resistors - Chip Resistor - Surface Mount RT0402FRE07140RL
RES SMD 140 OHM 1% 1/16W 0402

RES SMD 140 OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 13-RT0402FRE07140RLTR-ND RT0402FRE07140RL RT0402FRE07140RL RT0402FRE07140RL
Product Name Chip Resistor - Surface Mount RES 140 OHM 1/16W 1% SMD 0402 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 (1005 Metric)
Resistance Range 140 ohms 140 ohms 140 ohms 140 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 1722159 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details