Yageo USA RES 130K OHM 1/16W 1% SMD 0402 RT0402FRE07130KL

Description
RES 130Kohm 1/16W 1% SMD 0402
Request a Quote Datasheet
Description
RES 130Kohm 1/16W 1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130K OHM 1/16W 1% SMD 0402 - RT0402FRE07130KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130K OHM 1/16W 1% SMD 0402
RT0402FRE07130KL
RES 130K OHM 1/16W 1% SMD 0402 RT0402FRE07130KL
RES 130Kohm 1/16W 1% SMD 0402

RES 130Kohm 1/16W 1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0402FRE07130KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07130KLTR-ND
Chip Resistor - Surface Mount 13-RT0402FRE07130KLTR-ND
130 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thin Film

130 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE07130KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07130KLCT-ND
Chip Resistor - Surface Mount 13-RT0402FRE07130KLCT-ND
130 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thin Film

130 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE07130KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07130KLDKR-ND
Chip Resistor - Surface Mount 13-RT0402FRE07130KLDKR-ND
130 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thin Film

130 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thin Film

Buy Now Datasheet
Res, 130K, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo - 46AK5605 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130K, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo
46AK5605
Res, 130K, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo 46AK5605
RES, 130K, 1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

RES, 130K, 1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RT0402FRE07130KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402FRE07130KL
Chip Resistor - Surface Mount RT0402FRE07130KL
RES SMD 130K OHM 1% 1/16W 0402

RES SMD 130K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402FRE07130KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402FRE07130KL
Resistors - Chip Resistor - Surface Mount RT0402FRE07130KL
RES SMD 130K OHM 1% 1/16W 0402

RES SMD 130K OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number RT0402FRE07130KL 13-RT0402FRE07130KLTR-ND 46AK5605 RT0402FRE07130KL RT0402FRE07130KL
Product Name RES 130K OHM 1/16W 1% SMD 0402 Chip Resistor - Surface Mount Res, 130K, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402 0402; 0402 (1005 Metric)
Resistance Range 130000 ohms 130000 ohms 130000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0630 to 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2573292 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 390 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details