Yageo USA RES 124 OHM 1/16W 1% SMD 0402 RT0402FRE07124RL

Description
RES 124ohm 1/16W 1% SMD 0402
Request a Quote Datasheet
Description
RES 124ohm 1/16W 1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 124 OHM 1/16W 1% SMD 0402 - RT0402FRE07124RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124 OHM 1/16W 1% SMD 0402
RT0402FRE07124RL
RES 124 OHM 1/16W 1% SMD 0402 RT0402FRE07124RL
RES 124ohm 1/16W 1% SMD 0402

RES 124ohm 1/16W 1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - RT0402FRE07124RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0402FRE07124RL-ND
Chip Resistor - Surface Mount RT0402FRE07124RL-ND
124 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

124 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402FRE07124RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402FRE07124RL
Resistors - Chip Resistor - Surface Mount RT0402FRE07124RL
RES SMD 124 OHM 1% 1/16W 0402

RES SMD 124 OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0402FRE07124RL RT0402FRE07124RL-ND RT0402FRE07124RL
Product Name RES 124 OHM 1/16W 1% SMD 0402 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 124 ohms 124 ohms 124 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 4756353 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details