Yageo USA Chip Resistor - Surface Mount RT0402FRE0711KL

Description
11 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
11 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0402FRE0711KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE0711KLDKR-ND
Chip Resistor - Surface Mount 13-RT0402FRE0711KLDKR-ND
11 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

11 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE0711KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE0711KLTR-ND
Chip Resistor - Surface Mount 13-RT0402FRE0711KLTR-ND
11 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

11 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE0711KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE0711KLCT-ND
Chip Resistor - Surface Mount 13-RT0402FRE0711KLCT-ND
11 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

11 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
RES 11.0K OHM 1/16W 1% SMD 0402 11k 0.063W 1/16W Thin Film - ¦50ppm/¦C ¦1% 0402 (1005 Metric) 0.039
Anaheim, CA, United States
RES 11.0K OHM 1/16W 1% SMD 0402 11k 0.063W 1/16W Thin Film - ¦50ppm/¦C ¦1% 0402 (1005 Metric) 0.039"" L x 0.020"" W (1.00mm x 0.50mm) 0.014"" (0.35mm) 2 Tape & Reel (TR)
RT0402FRE0711KL
RES 11.0K OHM 1/16W 1% SMD 0402 11k 0.063W 1/16W Thin Film - ¦50ppm/¦C ¦1% 0402 (1005 Metric) 0.039"" L x 0.020"" W (1.00mm x 0.50mm) 0.014"" (0.35mm) 2 Tape & Reel (TR) RT0402FRE0711KL
RES 11.0Kohm 1/16W 1% SMD 0402 11k 0.063W 1/16W Thin Film - ¦50ppm/¦C ¦1% 0402 (1005 Metric) 0.039"" L x 0.020"" W (1.00mm x 0.50mm) 0.014"" (0.35mm) 2 Tape & Reel (TR)

RES 11.0Kohm 1/16W 1% SMD 0402 11k 0.063W 1/16W Thin Film - ¦50ppm/¦C ¦1% 0402 (1005 Metric) 0.039"" L x 0.020"" W (1.00mm x 0.50mm) 0.014"" (0.35mm) 2 Tape & Reel (TR)

Supplier's Site
Chip Resistor - Surface Mount - RT0402FRE0711KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402FRE0711KL
Chip Resistor - Surface Mount RT0402FRE0711KL
RES SMD 11K OHM 1% 1/16W 0402

RES SMD 11K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, 11K, 1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK2277 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K, 1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK2277
Res, 11K, 1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK2277
RES, 11K, 1%, 0.063W, THIN FILM, 0402; Resistance:11kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 11K, 1%, 0.063W, THIN FILM, 0402; Resistance:11kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 11K, 1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK8121 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K, 1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK8121
Res, 11K, 1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK8121
RES, 11K, 1%, 0.063W, THIN FILM, 0402; Resistance:11kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 11K, 1%, 0.063W, THIN FILM, 0402; Resistance:11kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 11K, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo - 46AK5599 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo
46AK5599
Res, 11K, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo 46AK5599
RES, 11K, 1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

RES, 11K, 1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 13-RT0402FRE0711KLDKR-ND RT0402FRE0711KL RT0402FRE0711KL 59AK2277 46AK5599
Product Name Chip Resistor - Surface Mount RES 11.0K OHM 1/16W 1% SMD 0402 11k 0.063W 1/16W Thin Film - ¦50ppm/¦C ¦1% 0402 (1005 Metric) 0.039"" L x 0.020"" W (1.00mm x 0.50mm) 0.014"" (0.35mm) 2 Tape & Reel (TR) Chip Resistor - Surface Mount Res, 11K, 1%, 0.063W, Thin Film, 0402; Resistance Yageo Res, 11K, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric] 0402
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details