Yageo USA RES 11.3K OHM 1/16W 1% SMD 0402 RT0402FRE0711K3L

Description
RES 11.3Kohm 1/16W 1% SMD 0402
Request a Quote Datasheet
Description
RES 11.3Kohm 1/16W 1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.3K OHM 1/16W 1% SMD 0402 - RT0402FRE0711K3L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.3K OHM 1/16W 1% SMD 0402
RT0402FRE0711K3L
RES 11.3K OHM 1/16W 1% SMD 0402 RT0402FRE0711K3L
RES 11.3Kohm 1/16W 1% SMD 0402

RES 11.3Kohm 1/16W 1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0402FRE0711K3LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE0711K3LCT-ND
Chip Resistor - Surface Mount 13-RT0402FRE0711K3LCT-ND
RES SMD 11.3K OHM 1% 1/16W 0402

RES SMD 11.3K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE0711K3LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE0711K3LTR-ND
Chip Resistor - Surface Mount 13-RT0402FRE0711K3LTR-ND
11.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

11.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE0711K3LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE0711K3LDKR-ND
Chip Resistor - Surface Mount 13-RT0402FRE0711K3LDKR-ND
RES SMD 11.3K OHM 1% 1/16W 0402

RES SMD 11.3K OHM 1% 1/16W 0402

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402FRE0711K3L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402FRE0711K3L
Resistors - Chip Resistor - Surface Mount RT0402FRE0711K3L
RES SMD 11.3K OHM 1% 1/16W 0402

RES SMD 11.3K OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0402FRE0711K3L 13-RT0402FRE0711K3LCT-ND RT0402FRE0711K3L
Product Name RES 11.3K OHM 1/16W 1% SMD 0402 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 11300 ohms 11300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details