Yageo USA Chip Resistor - Surface Mount RT0402FRE0710RL

Description
10 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
10 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0402FRE0710RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE0710RLTR-ND
Chip Resistor - Surface Mount 13-RT0402FRE0710RLTR-ND
10 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

10 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE0710RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE0710RLCT-ND
Chip Resistor - Surface Mount 13-RT0402FRE0710RLCT-ND
10 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

10 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE0710RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE0710RLDKR-ND
Chip Resistor - Surface Mount 13-RT0402FRE0710RLDKR-ND
10 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

10 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
RES 10.0 OHM 1/16W 1% SMD 0402 - RT0402FRE0710RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.0 OHM 1/16W 1% SMD 0402
RT0402FRE0710RL
RES 10.0 OHM 1/16W 1% SMD 0402 RT0402FRE0710RL
RES 10.0ohm 1/16W 1% SMD 0402

RES 10.0ohm 1/16W 1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - RT0402FRE0710RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402FRE0710RL
Chip Resistor - Surface Mount RT0402FRE0710RL
RES SMD 10 OHM 1% 1/16W 0402

RES SMD 10 OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, 10R, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo - 46AK5598 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo
46AK5598
Res, 10R, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo 46AK5598
RES, 10R, 1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

RES, 10R, 1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site
Res, 10R, 1%, 0.0625W, Thin Film, 0402; Resistance Yageo - 49AK4170 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 0.0625W, Thin Film, 0402; Resistance Yageo
49AK4170
Res, 10R, 1%, 0.0625W, Thin Film, 0402; Resistance Yageo 49AK4170
RES, 10R, 1%, 0.0625W, THIN FILM, 0402; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 10R, 1%, 0.0625W, THIN FILM, 0402; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 13-RT0402FRE0710RLTR-ND RT0402FRE0710RL RT0402FRE0710RL 46AK5598 49AK4170
Product Name Chip Resistor - Surface Mount RES 10.0 OHM 1/16W 1% SMD 0402 Chip Resistor - Surface Mount Res, 10R, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo Res, 10R, 1%, 0.0625W, Thin Film, 0402; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402 0402; 0402 [1005 Metric]
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A106120TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Surface Mount Resistors - 1260395 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1632
Standards and Certifications RoHS
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2873FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details