Yageo USA RES 100K OHM 1/16W 1% SMD 0402 RT0402FRE07100KL

Description
RES 100Kohm 1/16W 1% SMD 0402
Request a Quote Datasheet
Description
RES 100Kohm 1/16W 1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1/16W 1% SMD 0402 - RT0402FRE07100KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/16W 1% SMD 0402
RT0402FRE07100KL
RES 100K OHM 1/16W 1% SMD 0402 RT0402FRE07100KL
RES 100Kohm 1/16W 1% SMD 0402

RES 100Kohm 1/16W 1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - YAG2307TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2307TR-ND
Chip Resistor - Surface Mount YAG2307TR-ND
100 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

100 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2307DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2307DKR-ND
Chip Resistor - Surface Mount YAG2307DKR-ND
100 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

100 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2307CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2307CT-ND
Chip Resistor - Surface Mount YAG2307CT-ND
100 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

100 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
SMD 0.0625W 100000ohm 50V Resistor - 52-RT0402FRE07100KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.0625W 100000ohm 50V Resistor
52-RT0402FRE07100KL
SMD 0.0625W 100000ohm 50V Resistor 52-RT0402FRE07100KL
Fixed Resistor, Thin Film, 0.0625W, 100000ohm, 50V, 1% +/-Tol, 50ppm/Cel, Surface Mount, 0402, CHIP Product overview: RT0402FRE07100KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0625W, 100000ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.0625W, 100000ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402FRE07100KL can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.0625W, 100000ohm, 50V, 1% +/-Tol, 50ppm/Cel, Surface Mount, 0402, CHIP Product overview: RT0402FRE07100KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0625W, 100000ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.0625W, 100000ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402FRE07100KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 100K, 1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo - 82AH8859 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo
82AH8859
Res, 100K, 1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo 82AH8859
RES, 100K, 1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 100K, 1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 100K, 1%, 0.063W, Thin Film, 0402; Resistance Yageo - 49AK4171 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.063W, Thin Film, 0402; Resistance Yageo
49AK4171
Res, 100K, 1%, 0.063W, Thin Film, 0402; Resistance Yageo 49AK4171
RES, 100K, 1%, 0.063W, THIN FILM, 0402; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 100K, 1%, 0.063W, THIN FILM, 0402; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RT0402FRE07100KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402FRE07100KL
Chip Resistor - Surface Mount RT0402FRE07100KL
RES SMD 100K OHM 1% 1/16W 0402

RES SMD 100K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number RT0402FRE07100KL YAG2307TR-ND 52-RT0402FRE07100KL 82AH8859 49AK4171 RT0402FRE07100KL
Product Name RES 100K OHM 1/16W 1% SMD 0402 Chip Resistor - Surface Mount SMD 0.0625W 100000ohm 50V Resistor Res, 100K, 1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo Res, 100K, 1%, 0.063W, Thin Film, 0402; Resistance Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402 0402; 0402 [1005 Metric]
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176073-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2C390J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details