Yageo USA Chip Resistor - Surface Mount RT0402FRD0737K4L

Description
RES SMD 37.4K OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES SMD 37.4K OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0402FRD0737K4LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRD0737K4LDKR-ND
Chip Resistor - Surface Mount 13-RT0402FRD0737K4LDKR-ND
RES SMD 37.4K OHM 1% 1/16W 0402

RES SMD 37.4K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRD0737K4LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRD0737K4LCT-ND
Chip Resistor - Surface Mount 13-RT0402FRD0737K4LCT-ND
RES SMD 37.4K OHM 1% 1/16W 0402

RES SMD 37.4K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRD0737K4LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRD0737K4LTR-ND
Chip Resistor - Surface Mount 13-RT0402FRD0737K4LTR-ND
37.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

37.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 37K4, 1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK6221 - Newark, An Avnet Company
Chicago, IL, United States
Res, 37K4, 1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK6221
Res, 37K4, 1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK6221
RES, 37K4, 1%, 0.063W, THIN FILM, 0402; Resistance:37.4kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 37K4, 1%, 0.063W, THIN FILM, 0402; Resistance:37.4kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 37K4, 1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK6479 - Newark, An Avnet Company
Chicago, IL, United States
Res, 37K4, 1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK6479
Res, 37K4, 1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK6479
RES, 37K4, 1%, 0.063W, THIN FILM, 0402; Resistance:37.4kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 37K4, 1%, 0.063W, THIN FILM, 0402; Resistance:37.4kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13-RT0402FRD0737K4LDKR-ND 58AK6221
Product Name Chip Resistor - Surface Mount Res, 37K4, 1%, 0.063W, Thin Film, 0402; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1690 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C363J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details