Yageo USA Chip Resistor - Surface Mount RT0402DRE079K53L

Description
9.53 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
9.53 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT0402DRE079K53L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0402DRE079K53L-ND
Chip Resistor - Surface Mount RT0402DRE079K53L-ND
9.53 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

9.53 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
RES 9.53K OHM 1/16W .5% SMD 0402 - RT0402DRE079K53L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.53K OHM 1/16W .5% SMD 0402
RT0402DRE079K53L
RES 9.53K OHM 1/16W .5% SMD 0402 RT0402DRE079K53L
RES 9.53Kohm 1/16W .5% SMD 0402

RES 9.53Kohm 1/16W .5% SMD 0402

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0402DRE079K53L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402DRE079K53L
Resistors - Chip Resistor - Surface Mount RT0402DRE079K53L
RES SMD 9.53KOHM 0.5% 1/16W 0402

RES SMD 9.53KOHM 0.5% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0402DRE079K53L-ND RT0402DRE079K53L RT0402DRE079K53L
Product Name Chip Resistor - Surface Mount RES 9.53K OHM 1/16W .5% SMD 0402 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 (1005 Metric)
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD154GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details