Yageo USA RES 7.15K OHM 1/16W .5% SMD 0402 RT0402DRE077K15L

Description
RES 7.15Kohm 1/16W .5% SMD 0402
Request a Quote Datasheet
Description
RES 7.15Kohm 1/16W .5% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.15K OHM 1/16W .5% SMD 0402 - RT0402DRE077K15L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.15K OHM 1/16W .5% SMD 0402
RT0402DRE077K15L
RES 7.15K OHM 1/16W .5% SMD 0402 RT0402DRE077K15L
RES 7.15Kohm 1/16W .5% SMD 0402

RES 7.15Kohm 1/16W .5% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - RT0402DRE077K15L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0402DRE077K15L-ND
Chip Resistor - Surface Mount RT0402DRE077K15L-ND
7.15 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

7.15 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402DRE077K15L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402DRE077K15L
Resistors - Chip Resistor - Surface Mount RT0402DRE077K15L
RES SMD 7.15KOHM 0.5% 1/16W 0402

RES SMD 7.15KOHM 0.5% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0402DRE077K15L RT0402DRE077K15L-ND RT0402DRE077K15L
Product Name RES 7.15K OHM 1/16W .5% SMD 0402 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 7150 ohms 7150 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details